The NC7S08M5X-L22090 is a high-quality 2-input AND gate integrated circuit (IC) produced by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the 7S series, which is renowned for its compact design and exceptional performance. The NC7S08M5X-L22090 is designed to meet the requirements of a wide range of digital applications, from consumer electronics to industrial automation systems.
Manufactured with advanced silicon gate CMOS technology, the NC7S08M5X-L22090 offers a robust combination of high speed and low power consumption. This makes it an ideal choice for battery-operated and power-sensitive applications. The device operates within a voltage range of 2V to 6V, ensuring compatibility with various logic levels and providing design flexibility for mixed-voltage systems.
The NC7S08M5X-L22090 comes in a space-saving SOT-23-5 package, which is perfect for applications where board space is at a premium. Despite its small size, the IC does not compromise on performance, delivering fast propagation delays and minimal power dissipation during operation.
Key features of the NC7S08M5X-L22090 include:
- Logic Type: 2-Input AND Gate
- Operating Voltage Range: 2V to 6V
- High-Speed: tPD 4.5 ns (Typ) at VCC = 5V
- Low Quiescent Power: 1 µA Maximum
- High Noise Immunity: VNIH = VNIL = 28% VCC (Minimum)
- Power-Down Protection Provided on Inputs
- Available in SOT-23-5 Package
The NC7S08M5X-L22090 is also characterized by its robustness, featuring balanced output drive with high current sinking capability. This ensures reliable operation in a wide array of digital circuits. Additionally, the device is designed to support the power-down mode when not in use, thereby conserving power for the overall system.
Whether you are designing a complex digital system or a simple logic control circuit, the ON Semiconductor NC7S08M5X-L22090 offers a combination of compactness, efficiency, and reliability that makes it an excellent choice for your AND gate logic requirements.