EN
  • EN
  • DE

NBRD5H100T4G

Part No NBRD5H100T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 100 V 5A Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NBRD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NBRD5H100T4GOSCT, NBRD5H100T4GOSTR, NBRD5H100T4G-ND, NBRD5H100T4GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886824-NBRD5H100T4G
Ultra Librarian 3D Model Ultra Librarian NBRD5H100T4G CAD Model

Description

Product Overview: NBRD5H100T4G

The NBRD5H100T4G is a state-of-the-art power MOSFET brought to the market by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the demanding requirements of modern electronic circuits, offering high efficiency, reliability, and performance. The NBRD5H100T4G is an ideal choice for a wide range of applications, including power management, switching, and more.

Key Features

  • High Current Capacity: The NBRD5H100T4G is capable of handling continuous drain currents, making it suitable for high-power applications.
  • Low On-Resistance: With a low RDS(on), this MOSFET ensures minimal power loss and better efficiency in electronic circuits.
  • Fast Switching Speed: The device offers fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • High-Temperature Operation: Engineered to operate reliably at high temperatures, the NBRD5H100T4G maintains performance even under thermal stress.
  • Robust Package: Enclosed in a DPAK (TO-252) package, the MOSFET provides a compact footprint while allowing for effective thermal dissipation.

Applications

The versatility of the NBRD5H100T4G makes it suitable for various applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switching regulators

Quality and Environmental Compliance

ON Semiconductor is committed to providing products that not only meet the highest standards of quality but also adhere to environmental regulations. The NBRD5H100T4G is no exception, as it complies with RoHS directives, ensuring that it is free from hazardous substances. This commitment to quality and the environment makes the NBRD5H100T4G a responsible choice for manufacturers looking to create sustainable and reliable products.

Conclusion

With its impressive array of features and applications, the NBRD5H100T4G from ON Semiconductor stands out as a top-tier component for designers and engineers looking to enhance the performance and efficiency of their electronic systems. Its robust design and compliance with environmental standards make it a smart and sustainable choice for a wide array of power management solutions.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0901 $58.7119
46+ $2.5355 $116.6330
71+ $2.4562 $174.3902
98+ $2.3770 $232.9460
126+ $2.2978 $289.5228
169+ $2.0601 $348.1569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess