EN
  • EN
  • DE

NBC12429FAG

Part No NBC12429FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GENERATOR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tray
Product Status Active
Programmable Not Verified
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number NBC12429
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646821-NBC12429FAG
Ultra Librarian 3D Model Ultra Librarian NBC12429FAG CAD Model

Description

Product Overview: NBC12429FAG

The NBC12429FAG is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability. This advanced device is designed to meet the rigorous demands of modern electronic systems, offering a perfect solution for applications requiring precise timing and control. As a leading-edge product in the field of semiconductor technology, NBC12429FAG stands out for its exceptional features and specifications.

Key Features

  • High-Frequency Operation: The NBC12429FAG is capable of operating at very high frequencies, making it ideal for applications that require fast signal processing and timing accuracy.
  • Low Jitter Performance: This product is engineered to produce minimal jitter, ensuring stable and reliable operation, which is crucial for high-speed communication systems and digital signal processing.
  • Flexible Voltage Operation: It operates across a range of voltages, providing versatility in different system environments and compatibility with various logic levels.
  • Programmable Multiplier and Divider: The device includes programmable features that allow users to customize the multiplication and division of input frequencies, enabling a wide range of output frequencies for diverse applications.
  • Power-Saving Mode: An energy-efficient design includes a power-saving mode that reduces power consumption when the device is not in active use, contributing to the overall efficiency of the system.

Applications

The NBC12429FAG is suited for a variety of applications where timing precision is paramount. It is commonly used in telecommunications, networking equipment, and high-speed data processing systems. Additionally, it is ideal for use in phase-locked loop (PLL) circuits, frequency synthesis, and clock generation for microprocessors and digital signal processors.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NBC12429FAG is no exception. It is manufactured with stringent quality control processes, ensuring reliability and performance consistency. The NBC12429FAG is available in a fine-pitch surface-mount package that is designed for optimal space-saving on printed circuit boards, making it a compact and efficient choice for today's densely packed electronic assemblies.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9129 $54.0419
25+ $4.0311 $100.7775
39+ $3.9052 $152.3028
53+ $3.7792 $200.2976
69+ $3.6532 $252.0708
92+ $3.2753 $301.3276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess