EN
  • EN
  • DE

NB7V32MMNTXG

Part No NB7V32MMNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DIVIDER 1.8/2.5V 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Clock Divider IC 10GHz 1 16-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Series GigaComm™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name NB7V32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928743-NB7V32MMNTXG
Ultra Librarian 3D Model Ultra Librarian NB7V32MMNTXG CAD Model

Description

ON Semiconductor NB7V32MMNTXG - High-Performance Clock Buffer

The NB7V32MMNTXG by ON Semiconductor is a cutting-edge 2.5V / 3.3V Differential 1:2 Clock Buffer designed to meet the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's high-performance clock distribution family, which is known for its reliability and efficiency in managing clock signals within electronic circuits.

Constructed with a differential input, the NB7V32MMNTXG is capable of accepting LVPECL, CML, or LVDS clock signals. The device's flexibility is further enhanced by its ability to translate these different input signal types into LVPECL output levels with minimal skew. This feature ensures that the clock distribution is consistent, which is crucial for maintaining the integrity of high-speed digital signals.

The NB7V32MMNTXG boasts a maximum frequency of 3GHz, making it an ideal choice for applications that demand high-frequency clock distribution, such as networking, telecommunications, and high-performance computing. The device's ability to operate over a broad voltage range (2.375V to 3.465V) provides design engineers with the versatility needed to integrate the clock buffer into various system architectures.

ON Semiconductor has designed the NB7V32MMNTXG with a differential output, which includes two copies of the clock signal. This design ensures that the clock signals are distributed with minimal skew (typically 20ps), which is essential for maintaining the timing accuracy in systems where synchronization is critical. The low additive phase jitter feature of the NB7V32MMNTXG further enhances the signal quality, making it suitable for high-speed data transmission without compromising signal integrity.

The device is offered in a compact 16-pin QFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance and allows for efficient layout in PCB design. Furthermore, the NB7V32MMNTXG is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the ON Semiconductor NB7V32MMNTXG is a high-performance clock buffer that offers exceptional frequency handling, minimal signal skew, and versatile input signal compatibility. Its robust design and packaging make it an excellent choice for engineers looking to optimize their high-speed data communication systems.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4264 $57.7056
9+ $11.8370 $106.5330
14+ $11.4671 $160.5394
19+ $11.0972 $210.8468
24+ $10.7273 $257.4552
32+ $9.6176 $307.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 503 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess