EN
  • EN
  • DE

NB7NPQ7022MMUTXG

Part No NB7NPQ7022MMUTXG
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 2-PORT 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Buffer, ReDriver 2 Channel 10Gbps 16-UQFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package 16-UQFN (3x3)
Family Name NB7NPQ7022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928741-NB7NPQ7022MMUTXG
Ultra Librarian 3D Model Ultra Librarian NB7NPQ7022MMUTXG CAD Model

Description

ON Semiconductor NB7NPQ7022MMUTXG Overview

The ON Semiconductor NB7NPQ7022MMUTXG is a high-performance, dual-channel differential clock/data crosspoint switch, designed for precision time and frequency transfer applications. Engineered to deliver exceptional signal integrity, this device is ideal for demanding environments where accurate clock distribution and data signals are crucial.

Key Features

  • High Bandwidth: With a bandwidth of up to 7 GHz, the NB7NPQ7022MMUTXG supports high-speed data rates, ensuring that it can handle the latest high-speed interfaces and protocols.
  • Differential LVPECL Outputs: The device features low-voltage positive emitter-coupled logic (LVPECL) outputs, offering reduced noise and improved signal integrity over single-ended signaling.
  • Configurable Crosspoint Switch: The dual-channel configuration allows for flexible routing of signals, making it possible to switch between different data paths or clock signals as needed.
  • Low Jitter: ON Semiconductor's advanced design minimizes jitter, providing a clean, stable signal that is essential for high-performance digital systems.
  • Power Efficiency: The device is optimized for low power consumption, which is critical for energy-sensitive applications.

Applications

  • Data Centers and Networking Equipment
  • High-Speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Professional Video and Broadcasting

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability. The NB7NPQ7022MMUTXG is built to meet the stringent requirements of industrial and commercial applications. It operates over a wide temperature range and is packaged in a compact, surface-mount QFN package for easy integration into various circuit designs.

With its combination of high-speed performance, signal integrity, and design flexibility, the NB7NPQ7022MMUTXG from ON Semiconductor is a top-tier solution for any application requiring reliable and precise signal routing.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
Lowest to $2.6898
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess