EN
  • EN
  • DE

NB6L611MNGEVB

Part No NB6L611MNGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL NB6L611MNG / TIMING EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Main Purpose Timing, Clock Buffer
Utilized IC / Part NB6L611
Supplied Contents Board(s)
Win Source Part Number 790522-NB6L611MNGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NB6L611M
Introduction Date September 10, 2007
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NB6L611MNGEVB CAD Model

Description

ON Semiconductor NB6L611MNGEVB Evaluation Board

The ON Semiconductor NB6L611MNGEVB Evaluation Board is a comprehensive platform designed for testing and evaluating the NB6L611 high-performance, low-skew 1:6 Clock Fanout Buffer. This buffer is capable of distributing one of two selectable clock inputs to six outputs with minimal skew and is optimized for precision clock distribution, signal conditioning, and jitter management in a variety of applications such as networking, telecommunications, and high-speed data systems.

The NB6L611MNGEVB is engineered to provide engineers and developers with a user-friendly interface to explore the features and capabilities of the NB6L611 IC. It includes configuration options that allow for easy manipulation of input and output functions, enabling users to test the IC in various scenarios and use cases.

Key features of the NB6L611MNGEVB Evaluation Board include:

  • Support for 3.3V power supply operation, making it suitable for a broad range of applications.
  • Two selectable differential clock inputs that provide flexibility in choosing the clock source.
  • Six low-skew outputs that ensure synchronized clock distribution to multiple destinations.
  • On-board termination resistors for impedance matching, which help to reduce signal reflections and maintain signal integrity.
  • AC-coupled inputs and outputs that facilitate the interfacing with other logic levels and provide additional signal integrity.
  • LED indicators for power and output enable status, providing visual feedback for quick diagnostics.
  • Easy-to-access test points and SMA connectors for convenient attachment of test equipment and measurement probes.

The evaluation board is designed with a compact and durable form factor, making it suitable for both lab environments and field testing. Its layout is optimized to minimize noise and ensure the true performance of the NB6L611 is observed during evaluation.

Whether you are developing high-speed digital systems, working on advanced communication platforms, or experimenting with clock distribution networks, the ON Semiconductor NB6L611MNGEVB Evaluation Board provides a reliable and efficient tool for your design and testing needs.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess