EN
  • EN
  • DE

NB6L239MNR2

Part No NB6L239MNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5 V / 3.3 V Any Differential Clock IN to Differential LVPECL OUT ÷1/2/4/8, ÷2/4/8/16 Clock Divider | IC CLOCK DIVIDER HS 16-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Clock Divider
PLL No
Input CML, HSTL, LVDS, LVPECL
Output LVPECL
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number NB6L239
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 719727-NB6L239MNR2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NB6L239MNR2 CAD Model

Description

The NB6L239MNR2 from ON Semiconductor is a high-performance, low-skew 2:1 differential to 1:2 LVPECL clock multiplier and zero delay buffer, designed to address high-speed clock distribution and frequency multiplication requirements. With its advanced features, this device is an ideal choice for networking, telecommunications, and computing applications where accurate clock distribution is critical for system performance.

Key Features

  • Frequency Range: Capable of handling clock frequencies ranging from 2 GHz to 3 GHz, making it suitable for high-frequency applications.
  • Low Skew: Provides extremely low output-to-output skew (<50ps), ensuring synchronized clocking for high-speed digital circuits.
  • Flexible Ratios: Features a 2:1 differential input multiplexer and a 1:2 fanout buffer, enabling various clock distribution configurations.
  • LVPECL Outputs: The differential LVPECL outputs ensure compatibility with high-performance digital systems that require low voltage positive emitter-coupled logic.
  • Supply Voltage: Operates on a supply voltage of 2.375 V to 3.465 V, providing flexibility in different system power environments.
  • Additional Functions: Includes a selectable ÷1, ÷2, ÷4, ÷8 output frequency divider, allowing for a range of frequency scaling options.
  • Power Consumption: Optimized for low power consumption, making it suitable for power-sensitive applications.

Applications

  • Clock distribution networks in high-speed data systems
  • Telecommunications and networking equipment such as routers, switches, and base stations
  • High-performance computing and server applications
  • Test and measurement equipment requiring precise timing

The NB6L239MNR2 is available in a compact QFN-16 package, which minimizes board space and is ideal for space-constrained applications. Its robust design ensures signal integrity and reduces the risk of data corruption due to jitter or skew. By providing a combination of frequency multiplication and clock distribution capabilities, the NB6L239MNR2 is a versatile solution that can streamline the design of complex timing architectures.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6363 $51.2726
5+ $21.0350 $105.1750
8+ $20.3776 $163.0208
11+ $19.7203 $216.9233
14+ $19.0629 $266.8806
18+ $17.0909 $307.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess