EN
  • EN
  • DE

NB3N502DR2G

Part No NB3N502DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC MULTIPLIER CLOCK PLL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type PLL Clock Multiplier
PLL Yes with Bypass
Input Clock, Crystal
Output CMOS, TTL
Number of Circuits 1
Maximum Input Frequency 190MHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1081686-NB3N502DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB3N502DR2G CAD Model

Description

ON Semiconductor NB3N502DR2G Clock Multiplier and Divider

The ON Semiconductor NB3N502DR2G is a sophisticated clock multiplier and divider designed to cater to the precise timing requirements of high-speed digital systems. This device is part of ON Semiconductor's portfolio of clock generation and distribution products, which are renowned for their reliability and performance. The NB3N502DR2G is particularly suitable for applications in networking, telecommunications, and computing that demand stable and accurate clock signals.

Key Features

  • Frequency Synthesis: Capable of frequency synthesis from a single reference clock, the NB3N502DR2G can generate multiple output frequencies, making it a versatile solution for various system clock requirements.
  • Programmable Multiplier: The device includes a programmable multiplier that allows users to scale the input frequency to the desired output frequency, ensuring compatibility with different system architectures.
  • Low Jitter Performance: It is designed to minimize jitter, which is crucial for maintaining signal integrity in high-speed data communications and ensuring reliable system performance.
  • Output Frequency Range: The NB3N502DR2G offers a wide output frequency range, providing flexibility for different design specifications and application needs.
  • Power Supply: It operates from a single 3.3 V power supply, which is common in modern digital systems and simplifies power management.
  • Package: The device is available in an 8-SOIC package, which is compact and suitable for space-constrained applications.

Applications

The ON Semiconductor NB3N502DR2G is ideal for use in a variety of applications where accurate clock signals are paramount. Some of these applications include:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure like base stations and transmission systems
  • High-performance computing and server platforms
  • Storage systems and data centers
  • Consumer electronics that require precise timing for audio and video processing

In conclusion, the NB3N502DR2G from ON Semiconductor is a reliable and flexible solution for generating precise clock signals in a wide range of digital applications. Its ability to synthesize frequencies, coupled with its low jitter performance and programmable features, makes it an essential component for systems that require stringent timing accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7463 $90.7463
2+ $87.9105 $175.8210
3+ $85.0747 $255.2241
4+ $82.2389 $328.9556
5+ $73.7314 $368.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess