EN
  • EN
  • DE

NB3H60113G00MTR2G

Part No NB3H60113G00MTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC OMNICLOCK GEN PROGR 8-WDFN / Clock Generator IC 200MHz 1 8-WFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Series OmniClock
Package Tape & Reel
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS, LVDS, HCSL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 2.75V, 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN
Supplier Device Package 8-WDFN (2x2)
Base Product Number NB3H60113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NB3H60113G00MTR2GOSTR,NB3H60113G00MTR2GOSCT,NB3H60113G00MTR2G-ND,1990-NB3H60113G00MTR2GTR,1990-NB3H60113G00MTR2GDKR,NB3H60113G00MTR2GOSDKR,1990-NB3H60113G00MTR2GCT
Standard Package 3,000
Win Source Part Number 1209312-NB3H60113G00MTR2G
Ultra Librarian 3D Model Ultra Librarian NB3H60113G00MTR2G CAD Model

Description

ON Semiconductor NB3H60113G00MTR2G Product Overview

The NB3H60113G00MTR2G is a precision clock generator chip designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance integrated circuit (IC) is specifically engineered to provide a stable and reliable clock signal for various digital applications, including microprocessors, digital signal processors (DSPs), and other system-level hardware that requires precise timing for optimal performance.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it versatile for different applications.
  • Low Jitter: It is designed to produce a low jitter output, which is critical for maintaining signal integrity, especially in high-speed communication systems.
  • Programmability: With programmable features, it allows users to customize the output frequency according to their specific needs.
  • Voltage Supply: The IC operates at a low voltage supply, contributing to the overall power efficiency of the system it is integrated into.
  • Temperature Range: It is built to perform reliably over a broad temperature range, ensuring consistent operation in varying environmental conditions.
  • Packaging: The NB3H60113G00MTR2G comes in a compact package, which is ideal for space-constrained applications.

Applications

The versatility of the NB3H60113G00MTR2G makes it suitable for a wide array of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Consumer electronics, including high-definition televisions and audio/video receivers.
  • Computing platforms, from desktops to servers, where stable clock signals are crucial for system stability and performance.
  • Industrial systems that require precise timing for control and automation processes.
  • Telecommunications infrastructure, where signal integrity and timing precision are paramount.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB3H60113G00MTR2G is no exception. The product is manufactured using advanced semiconductor processes, ensuring high durability and longevity under typical operating conditions. Customers can trust this clock generator chip to deliver consistent performance and contribute to the overall reliability of their electronic systems.

Overall, the NB3H60113G00MTR2G from ON Semiconductor represents a highly reliable and efficient solution for system designers looking to implement a stable clock generation source in their digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4213 $61.8982
32+ $3.6279 $116.0928
50+ $3.5147 $175.7350
68+ $3.4003 $231.2204
88+ $3.2871 $289.2648
118+ $2.9476 $347.8168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess