ON Semiconductor NB2869ASNR2: Precision Clock Generator
The ON Semiconductor NB2869ASNR2 is a high-performance, precision clock generator designed to meet the stringent requirements of complex digital systems. This advanced timing solution is engineered to provide a stable and accurate clock signal that is essential for ensuring synchronous operation in digital circuits. The NB2869ASNR2 is ideal for a wide range of applications, including networking, telecommunications, computing, and high-speed data processing.
Key Features
- Multiple Outputs: The device offers multiple outputs that can be configured to different frequencies, allowing it to support various subsystems within an application.
- Low Jitter: With its low jitter performance, the NB2869ASNR2 ensures high signal integrity, which is crucial for reliable operation and high-speed data transfers.
- Programmable: Users can program the device for specific output frequencies, making it highly versatile and adaptable to different system requirements.
- Wide Frequency Range: The device supports a broad frequency range, accommodating a variety of clocking needs across different applications.
- Power Efficient: Designed with power efficiency in mind, the NB2869ASNR2 helps reduce the overall power consumption of the systems in which it is used.
- Compact Packaging: Housed in a small package, the NB2869ASNR2 saves valuable board space, which is a critical factor in modern, densely packed electronic devices.
Applications
- Networking Equipment
- Telecommunication Systems
- Server and Data Centers
- High-Speed Computing
- Industrial Automation
The NB2869ASNR2 from ON Semiconductor is a testament to the company's commitment to providing advanced timing solutions that enhance the performance and reliability of electronic systems. Its precision and flexibility make it an indispensable component for designers looking to optimize their high-speed digital applications.
Technical Specifications
- Supply Voltage: 3.3V ±5%
- Operating Temperature Range: -40°C to +85°C
- Output Type: LVCMOS
- Package: 16-SOIC (0.154", 3.90mm Width)
For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit ON Semiconductor's official website or contact their local sales representative.