EN
  • EN
  • DE

NB100LVEP56DTR2G

Part No NB100LVEP56DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5V / 3.3V ECL DUAL Differential 2:1 Multiplexer | IC MUX DUAL 2:1 DIFF ECL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100LVEP56
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 715573-NB100LVEP56DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB100LVEP56DTR2G CAD Model

Description

The ON Semiconductor NB100LVEP56DTR2G is a high-performance, low-voltage differential signaling (LVDS) 2:1 multiplexer. This advanced electronic component is designed to meet the demanding requirements of high-speed data transmission systems. The NB100LVEP56DTR2G offers a robust solution for applications that require fast switching between two LVDS data sources, making it an ideal choice for networking, telecommunications, and high-speed computing environments.

Key Features

  • High-Speed Operation: The NB100LVEP56DTR2G is capable of switching at clock frequencies up to 3.0 GHz, ensuring reliable performance in high-speed applications.
  • Low Voltage: Operating at a supply voltage of 2.375 V to 3.465 V, this device is optimized for low-voltage systems, helping to reduce overall power consumption.
  • Differential Inputs and Outputs: Differential LVDS inputs and outputs provide improved noise immunity and allow for longer cable lengths, making the device suitable for complex system architectures.
  • Power-Off Protection: The multiplexer features power-off protection, which ensures that the outputs are in a high impedance state when the device is powered down.
  • Flow-Through Pinout: The flow-through pinout design simplifies PCB layout by reducing the need for signal crossing, thus minimizing signal skew and simplifying the design process.

Applications

  • High-speed data routing
  • Telecommunications equipment
  • Networking switches and routers
  • Server and storage systems
  • Signal gating and multiplexing
  • Test and measurement equipment

Quality and Reliability

The NB100LVEP56DTR2G is manufactured by ON Semiconductor, a company known for its commitment to quality and reliability. The device is provided in a TSSOP-16 package, which ensures a compact footprint while offering excellent thermal performance. It is also RoHS compliant, adhering to environmental standards for hazardous substance regulations.

Conclusion

With its high-speed capabilities, low-voltage operation, differential signaling, and robust design features, the ON Semiconductor NB100LVEP56DTR2G is a versatile and reliable choice for any application that requires precise and efficient data multiplexing. Its adherence to industry standards for quality and environmental compliance further solidifies its position as a top-tier component for system designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1290 $76.5160
8+ $15.6957 $125.5656
12+ $15.2051 $182.4612
16+ $14.7147 $235.4352
21+ $14.2242 $298.7082
28+ $12.7527 $357.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess