EN
  • EN
  • DE

NB100LVEP56DTR2

Part No NB100LVEP56DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 2X2:1 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name NB100LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB100LVEP56DTODKR, NB100LVEP56DTOSDKR, NB100LVEP56DTOSCT, NB100LVEP56DTOSTR, NB100LVEP56DTODKR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928719-NB100LVEP56DTR2
Ultra Librarian 3D Model Ultra Librarian NB100LVEP56DTR2 CAD Model

Description

ON Semiconductor NB100LVEP56DTR2 Product Overview

The NB100LVEP56DTR2 is a high-performance differential receiver and driver designed by ON Semiconductor, a leading provider of semiconductor solutions. This product is part of the ECLinPS MAX™ family, which is renowned for its high-speed operation and exceptional signal integrity. The NB100LVEP56DTR2 is particularly well-suited for applications requiring fast data rates and minimal signal degradation, such as high-speed networking, telecommunications, and data processing systems.

Key Features

  • High-Speed Performance: The device boasts a significant data rate, making it ideal for applications that require rapid data transmission.
  • Differential Receiver and Driver: It features a differential line receiver and a driver that can handle LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, providing robust signal integrity and noise immunity.
  • Power Supply: The NB100LVEP56DTR2 operates with a single +3.3V power supply, which helps to reduce power consumption and simplifies power supply design.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in diverse environments.
  • Package: This device comes in a TSSOP package, which is optimized for space-saving on the PCB and is suitable for surface mounting.
  • Quality and Reliability: ON Semiconductor's commitment to quality ensures that the NB100LVEP56DTR2 meets stringent reliability standards, making it a trustworthy component for critical applications.

Applications

The NB100LVEP56DTR2's advanced features make it an excellent choice for a variety of high-speed digital applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Data processing and computing
  • Automated test equipment
  • Backplane interconnect systems

With its combination of speed, reliability, and ON Semiconductor's support, the NB100LVEP56DTR2 is a versatile component that can enhance the performance and efficiency of your electronic designs. Whether you're developing cutting-edge communication systems or sophisticated computing hardware, this device is engineered to meet the rigorous demands of today's high-speed digital environments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5858 $66.3432
9+ $13.6089 $122.4801
14+ $13.1836 $184.5704
19+ $12.7584 $242.4096
24+ $12.3331 $295.9944
32+ $11.0573 $353.8336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess