EN
  • EN
  • DE

N04L163WC1AT2-70I

Part No N04L163WC1AT2-70I
Manufacturer ON Semiconductor
Catalog Memory
Description Standard SRAM, 256KX16, 70ns, CM / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Standard Package 103 pcs
Win Source Part Number 248927-N04L163WC1AT2-70I
Ultra Librarian 3D Model Ultra Librarian N04L163WC1AT2-70I CAD Model

Description

ON Semiconductor N04L163WC1AT2-70I Integrated Circuit

The ON Semiconductor N04L163WC1AT2-70I is a high-performance integrated circuit designed to meet the rigorous demands of modern electronics. This device is a testament to ON Semiconductor's commitment to providing cutting-edge technology that enhances system reliability and efficiency. Ideal for a broad range of applications, the N04L163WC1AT2-70I is particularly suited for use in advanced digital systems where speed, stability, and low power consumption are critical.

Key Features

  • High-Speed Operation: The N04L163WC1AT2-70I is engineered for swift data processing, making it an excellent choice for applications requiring rapid data manipulation and throughput.
  • Low Power Consumption: With power efficiency in mind, this IC ensures minimal energy usage, contributing to the extended battery life of portable devices and reducing the overall power cost for sustained operations.
  • Robust Temperature Range: This device operates reliably across a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Stable Performance: ON Semiconductor's design and manufacturing expertise ensure that the N04L163WC1AT2-70I delivers stable and reliable performance, which is crucial for mission-critical applications.

Applications

  • Digital Signal Processors (DSPs)
  • High-speed computing
  • Advanced communication systems
  • Consumer electronics
  • Automotive electronics

The N04L163WC1AT2-70I is packaged in a convenient form factor, allowing for seamless integration into various electronic assemblies. Its compatibility with standard manufacturing processes makes it a versatile component for both prototyping and mass production.

ON Semiconductor's dedication to quality ensures that each N04L163WC1AT2-70I IC is produced with the highest standards, resulting in a product that not only meets but exceeds industry expectations. Whether you're designing a sophisticated digital device or looking to upgrade existing systems, the N04L163WC1AT2-70I from ON Semiconductor is a reliable and efficient choice that will help drive your technology forward.

For detailed specifications, application notes, and further information, customers are encouraged to review the official datasheet and product documentation available from ON Semiconductor's website or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6087 $61.6957
26+ $4.6027 $119.6702
39+ $4.4583 $173.8737
54+ $4.3151 $233.0154
70+ $4.1707 $291.9490
93+ $3.7399 $347.8107
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess