EN
  • EN
  • DE

MURA115T3G

Part No MURA115T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 875mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 2μA @ 150V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 109173-MURA115T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURA115T3G CAD Model

Description

Product Overview: MURA115T3G – ON Semiconductor

The MURA115T3G is a high-quality, ultra-fast rectifier diode designed by ON Semiconductor, a leading provider in the semiconductor industry. This rectifier is specifically engineered to offer efficient and reliable performance for a variety of applications that require fast switching and low power loss.

Key Features

  • Reverse Voltage: It has a peak repetitive reverse voltage of 150 volts, making it suitable for moderate voltage requirements.
  • Forward Current: The device supports a continuous forward current of 1 ampere, ensuring it can handle a good amount of current for its size.
  • Ultra-Fast Recovery Time: With a recovery time of 25 nanoseconds, the MURA115T3G is ideal for high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves efficiency, which is critical for energy-sensitive designs.
  • High Temperature Operation: The device can operate at junction temperatures ranging from -55°C to +150°C, offering reliable performance under various environmental conditions.

Applications

The MURA115T3G is versatile and can be used in numerous applications such as:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Environment

Package and Quality

Packaged in a small surface-mount package (SMA), the MURA115T3G is designed for compact PCB layouts and is ideal for automated assembly processes. The device is provided in a Pb-free package and is RoHS compliant, making it an environmentally friendly choice for manufacturers adhering to green standards. Additionally, the MURA115T3G is qualified to AEC-Q101 standards, which ensures that it meets the rigorous requirements for automotive applications.

Conclusion

ON Semiconductor's MURA115T3G is a robust and efficient solution for applications demanding high-speed rectification and low power loss. Its combination of fast recovery time, low forward voltage, and high-temperature operation makes it a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3124 $51.5460
395+ $0.2564 $101.2780
605+ $0.2484 $150.2820
835+ $0.2404 $200.7340
1,080+ $0.2323 $250.8840
1,445+ $0.2083 $300.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess