The MTSF2P02HDR2 is a high-performance Power MOSFET from ON Semiconductor, designed to meet a wide range of applications requiring efficient power management and reliability. This device is a part of the advanced Power MOSFET portfolio that ON Semiconductor is renowned for, and it offers an optimal combination of low on-resistance, high switching speed, and robust thermal characteristics.
Key Features
- Low On-Resistance: The MTSF2P02HDR2 boasts a very low R<sub>DS(on), which reduces power losses and improves overall efficiency in circuits where it is deployed.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, providing better performance in converters and regulators.
- High Power Dissipation: The device is capable of dissipating a significant amount of power, ensuring that it can handle high current operations without overheating.
- Advanced Packaging: Packaged in a compact surface-mount package, the MTSF2P02HDR2 is designed to minimize board space and to be easily integrated into various circuit designs.
- Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MTSF2P02HDR2 is manufactured to be lead-free and compliant with RoHS standards.
Applications
The versatility of the MTSF2P02HDR2 allows it to be used in a broad array of applications, including:
- Power Management in Portable Devices
- DC/DC Converters
- Motor Drives
- Load Switching
- Battery Management Systems
- Switching Power Supplies
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
20V
Continuous Drain Current (I<sub>D)
3.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
For designers and engineers looking for a reliable and efficient solution for their power management needs, the MTSF2P02HDR2 from ON Semiconductor is an excellent choice that combines performance, durability, and eco-friendliness in a single package.