The MTD1N50E is a robust and high-performance N-Channel MOSFET produced by ON Semiconductor, designed to cater to a wide array of power management applications. This field-effect transistor is a fundamental component for designers focusing on efficiency and reliability in their electronic designs.
Key Features
- High Voltage Capability: The MTD1N50E is capable of handling high voltages, with a drain-to-source voltage (VDS) of 500V, making it suitable for various applications that require high voltage operations.
- Low On-Resistance: With an on-resistance (RDS(on)) as low as 1.25 Ohms, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for power-sensitive designs.
- High Current Rating: The device can support a continuous drain current (ID) of up to 1.5A, allowing it to handle significant power levels for its size.
- TO-252 (DPAK) Package: The MTD1N50E comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance, making it a practical choice for space-constrained applications.
Applications
The versatility of the MTD1N50E allows it to be used in a broad spectrum of applications, including:
- Power supply units
- DC-DC converters
- Motor control systems
- LED lighting solutions
- Switching circuits
Reliability and Performance
ON Semiconductor ensures that the MTD1N50E meets rigorous standards for reliability and performance. The device is characterized by its high-speed switching capabilities and low gate charge, which facilitate efficient operation and reduce switching losses. Furthermore, it is designed to withstand harsh conditions, making it a reliable choice for industrial and commercial applications.
Environmental Compliance
Committed to environmental stewardship, ON Semiconductor ensures that the MTD1N50E complies with RoHS directives, making it a suitable choice for eco-conscious applications that require the exclusion of hazardous substances.