The MCH6428-TL-E from ON Semiconductor is a cutting-edge power MOSFET designed for high-efficiency applications. It is a dual N-channel MOSFET that comes in a compact and reliable SOP-8 package, making it suitable for space-constrained applications. This MOSFET is a perfect choice for power management tasks in a wide range of electronic devices, from consumer electronics to industrial systems.
Key Features
- Low On-Resistance: The MCH6428-TL-E features an exceptionally low on-resistance, which reduces conduction losses and improves overall efficiency.
- High-Speed Switching: Designed for high-speed switching applications, this MOSFET enables fast operation in power conversion circuits, contributing to higher performance in power supplies and DC-DC converters.
- Dual N-Channel: The dual N-channel configuration allows for flexibility in circuit design, providing the ability to control two separate paths with a single component.
- High Reliability: ON Semiconductor's commitment to quality ensures that the MCH6428-TL-E is reliable for long-term operation, even under challenging conditions.
- Lead-Free and RoHS Compliant: The device is manufactured using environmentally friendly materials, making it compliant with RoHS directives for the reduction of hazardous substances.
Applications
The versatility of the MCH6428-TL-E makes it suitable for a variety of applications, including:
- Power management for portable devices such as smartphones and tablets
- DC-DC converters in personal computers and servers
- Motor control circuits in automotive and industrial automation
- LED lighting systems
- Load switch applications
Technical Specifications
Some of the technical specifications for the MCH6428-TL-E include:
- Drain-Source Voltage (Vdss): 30V
- Continuous Drain Current (Id): 6A
- Power Dissipation (Pd): 1.25W
- Gate-Source Voltage (Vgs): ±20V
- Operating Temperature Range: -55°C to +150°C
In summary, the MCH6428-TL-E from ON Semiconductor is a powerful and reliable component that provides designers with an efficient solution for power management tasks. Its low on-resistance, high-speed switching capabilities, and dual-channel design make it an excellent choice for a wide array of electronic applications.