EN
  • EN
  • DE
  • IT

MTB1306

Part No MTB1306
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 246668-MTB1306
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB1306 CAD Model

Description

ON Semiconductor MTB1306: A Robust Power Management Solution

The MTB1306, crafted by the renowned ON Semiconductor, is a state-of-the-art power management integrated circuit that has been meticulously designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This versatile chip is an epitome of reliability and efficiency, making it an ideal choice for engineers looking to optimize their power systems.

Key Features

  • High Efficiency: The MTB1306 boasts an impressive efficiency rating, which ensures minimal power loss during operation and extends the life of the device it powers.
  • Robust Thermal Performance: With an advanced thermal management system, the MTB1306 can operate effectively even under high temperature conditions, making it suitable for harsh environments.
  • Durable Design: ON Semiconductor has engineered the MTB1306 to withstand the rigors of daily use, including resistance to shock and vibration, ensuring a long operational lifespan.
  • Flexible Applications: The versatility of the MTB1306 allows it to be used in a variety of power management scenarios, from automotive electronics to industrial automation systems.

Technical Specifications

The MTB1306 comes equipped with a range of technical specifications that make it a powerhouse in power management. It operates over a wide input voltage range, providing stable output regardless of fluctuations in the input supply. Additionally, its low quiescent current feature ensures that power consumption is kept to a minimum when in standby mode.

Applications

ON Semiconductor's MTB1306 is not just limited to automotive and industrial applications. Its robustness and efficiency make it equally suitable for other demanding environments such as power supply modules, embedded systems, and battery management systems. The MTB1306's ability to maintain performance over a broad temperature range further extends its applicability to outdoor power equipment and renewable energy systems, where reliability is paramount.

Conclusion

With its combination of high efficiency, thermal robustness, and durable design, the MTB1306 from ON Semiconductor stands out as a top-tier choice for power management solutions. Whether for vehicles, factories, or outdoor installations, the MTB1306 is engineered to deliver consistent performance and longevity, making it a smart investment for any power-critical application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $1.7305
EliteMT
Lowest to $4.2044
Shindengen
Lowest to $0.2264
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.4463
ESMT
Lowest to $3.6531
Atmel
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7426 $66.8340
215+ $0.6093 $130.9995
330+ $0.5911 $195.0630
455+ $0.5718 $260.1690
590+ $0.5524 $325.9160
785+ $0.4955 $388.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess