EN
  • EN
  • DE

MT9M034I12STC-DPBR1

Part No MT9M034I12STC-DPBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.2MP CMOS 48-LCC / Image Sensor Color/Monochrome CMOS 1280x960Pixels 48-Pin ILLCC Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Type CMOS
Pixel Size 3.75μm x 3.75μm
Active Pixel Array 1280H x 960V
Frames per Second 60
Operating Supply Voltage 1.8V, 2.8V
Operating Temperature Range -30°C ~ 70°C
Win Source Part Number 790233-MT9M034I12STC-DPBR1
Popularity Medium
Supply and Demand Status Balance
Family Name MT9M034
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MT9M034I12STC-DPBR1 CAD Model

Description

The MT9M034I12STC-DPBR1 is a high-performance CMOS digital image sensor from ON Semiconductor, offering an array of features that make it an ideal choice for a wide range of imaging applications. This sensor is designed to capture high-quality images even in challenging lighting conditions, making it suitable for security, surveillance, industrial, and automotive applications.

With a 1/3-inch optical format and a resolution of 1.2 Megapixels, the MT9M034I12STC-DPBR1 provides crisp and clear images. The sensor operates with a pixel size of 3.75 µm x 3.75 µm, which enables excellent low-light performance. It also features ON Semiconductor's advanced pixel technology, which ensures reduced noise levels and enhanced dynamic range.

The MT9M034I12STC-DPBR1 is capable of outputting multiple frames per second, supporting various readout modes that include binning, sub-sampling, and windowing. These features allow for flexibility in frame rate control and can help to reduce data bandwidth and storage requirements when full resolution is not needed.

This sensor also includes an integrated high dynamic range (HDR) imaging capability, which captures scenes with high contrast in lighting without losing details in the shadows or highlights. This is particularly useful in outdoor or backlit environments where the lighting conditions can be unpredictable.

Additional features of the MT9M034I12STC-DPBR1 include automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest (ROI). These automated functions simplify the camera system design and can reduce the need for additional processing power.

The MT9M034I12STC-DPBR1 is designed with an industry-standard serial camera control bus (SCCB) interface for easy integration into existing systems. It also supports the use of a single 3.3V power supply for cost and space efficiency. The sensor is available in a CLCC-48 package, which is designed for rugged environments and ensures reliable performance over a wide temperature range.

Overall, the MT9M034I12STC-DPBR1 from ON Semiconductor is a versatile and reliable image sensor that offers superior imaging capabilities for a variety of applications where image quality and performance are paramount.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess