EN
  • EN
  • DE

MPC7410TRX400LE

Part No MPC7410TRX400LE
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 325296-MPC7410TRX400LE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC7410TRX400LE CAD Model

Description

ON Semiconductor MPC7410TRX400LE Product Overview

The MPC7410TRX400LE is a high-performance microprocessor designed by ON Semiconductor, renowned for delivering state-of-the-art solutions for embedded computing. This product is part of the PowerPC family of processors, which are widely recognized for their robust performance, efficiency, and versatility in handling complex computational tasks.

Key Features

  • Clock Speed: The MPC7410TRX400LE operates at a clock speed of 400 MHz, providing a balanced combination of speed and power efficiency for demanding applications.
  • Architecture: Built on the PowerPC RISC architecture, this microprocessor delivers exceptional computational power and is capable of executing a vast instruction set for a wide range of applications.
  • Process Technology: Utilizing a 0.18-micron HiP7 SOI process technology, the MPC7410TRX400LE is designed for optimized performance and reduced power consumption.
  • Cache Memory: It comes equipped with integrated high-speed cache memory, including 32 KB of L1 cache and 2 MB of L2 cache, ensuring quick data access and improved processing efficiency.
  • Thermal Management: The processor features advanced thermal management capabilities, which help maintain optimal operating temperatures and enhance reliability.
  • Power Management: With sophisticated power management features, the MPC7410TRX400LE ensures that energy consumption is minimized during periods of low activity, without compromising performance when high processing power is required.

Applications

The MPC7410TRX400LE is suitable for a variety of high-end applications in fields such as:

  • Networking and telecommunications
  • Avionics and defense systems
  • High-performance computing
  • Medical imaging equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MPC7410TRX400LE is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the demands of critical systems where failure is not an option.

In summary, the MPC7410TRX400LE from ON Semiconductor is a powerful and efficient microprocessor that offers advanced features for complex computing tasks. Its robust architecture, high-speed cache memory, and superior power management capabilities make it an ideal choice for a wide range of high-performance applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess