EN
  • EN
  • DE

MPC1715FB

Part No MPC1715FB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239329-MPC1715FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC1715FB CAD Model

Description

The ON Semiconductor MPC1715FB is a cutting-edge integrated circuit designed for power management applications, particularly excelling in the realm of DC-DC conversion. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic devices.

Key Features

  • High-Efficiency Power Conversion: The MPC1715FB is engineered to maximize power conversion efficiency, which is crucial for battery-operated devices, as it extends battery life and reduces heat generation.
  • Wide Input Voltage Range: This device supports a broad range of input voltages, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, ensuring compatibility with the powered device's requirements.
  • Low Standby Current: Its low standby current consumption contributes to the overall energy efficiency, especially in applications where power conservation in standby mode is critical.
  • Overcurrent and Thermal Protection: The MPC1715FB includes features that safeguard the device and the end application from potential damage due to overcurrent conditions or excessive temperature.

Applications

The versatility of the MPC1715FB makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Portable and Battery-powered Devices
  • Telecommunication Equipment
  • Industrial Control Systems
  • Consumer Electronics

Product Specifications

The MPC1715FB boasts an impressive set of specifications that underscore its performance and reliability:

  • Package Type: FB
  • Mounting Style: SMD/SMT
  • Output Type: Adjustable
  • Number of Outputs: 1
  • Operating Temperature Range: Specified by the manufacturer

In conclusion, the ON Semiconductor MPC1715FB is a robust and reliable choice for designers seeking a power management solution that delivers high efficiency, flexibility, and protection features. Its suitability across a diverse range of applications underscores its adaptability and performance in challenging environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.1853
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $2.9349

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess