EN
  • EN
  • DE

MMSZ5253BT1

Part No MMSZ5253BT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 25V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 25 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927586-MMSZ5253BT1
Ultra Librarian 3D Model Ultra Librarian MMSZ5253BT1 CAD Model

Description

ON Semiconductor MMSZ5253BT1 Zener Diode

The MMSZ5253BT1 is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to provide excellent voltage regulation with a nominal Zener voltage of 25V, making it an ideal choice for a wide range of electronic applications requiring precise voltage control.

Constructed with Silicon planar technology, the MMSZ5253BT1 offers superior thermal performance and a high level of stability. Its standard Zener breakdown voltage range ensures that it can accommodate common circuit requirements, while its tight voltage tolerance guarantees reliable operation under varying conditions.

The MMSZ5253BT1 comes in a compact SOD-123 surface-mount package, which not only allows for high-density mounting but also ensures a minimal footprint on printed circuit boards (PCBs). This small package size is complemented by its robust design, which is capable of withstanding high surge currents, making it a durable choice for demanding applications.

Key features of the MMSZ5253BT1 include:

  • 25V nominal Zener voltage
  • ±5% voltage tolerance
  • 500 mW power dissipation on ceramic PCB
  • Low leakage current and low inductance
  • High surge current capability
  • Operating junction temperature range from -55°C to +150°C

This Zener diode is commonly used in overvoltage protection circuits, voltage regulation modules, and as a reference element in various electronic circuits. Its reliability and efficiency make it a preferred choice for designers and engineers looking to ensure consistent performance and protection for their electronic components.

ON Semiconductor's commitment to quality is evident in the MMSZ5253BT1, which is compliant with industry standards including RoHS and Pb-free. Its performance is backed by ON Semiconductor's rigorous testing and quality assurance processes, ensuring that each diode meets the highest standards of reliability and functionality.

Whether you're working on power management, consumer electronics, or industrial systems, the MMSZ5253BT1 from ON Semiconductor is an excellent component to consider for your voltage regulation and protection needs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0468 $57.7980
3,005+ $0.0385 $115.6925
4,660+ $0.0372 $173.3520
6,415+ $0.0360 $230.9400
8,280+ $0.0349 $288.9720
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,486 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess