EN
  • EN
  • DE

MMSZ5252ET1G

Part No MMSZ5252ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 500 mW SOD−123 Surface Mount | DIODE ZENER 24V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 33 Ohms
Current - Reverse Leakage at Vr 100nA at 18V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5252
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225579-MMSZ5252ET1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5252ET1G CAD Model

Description

ON Semiconductor MMSZ5252ET1G Zener Diode

The MMSZ5252ET1G from ON Semiconductor is a high-quality Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This surface-mount device is part of ON Semiconductor's extensive Zener diode product line, known for its reliability and performance in a variety of applications.

Key Features

  • Voltage Regulation: The MMSZ5252ET1G provides a nominal Zener voltage of 24V, making it suitable for a range of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation rating of 500 mW, this diode can handle moderate levels of power, ensuring stable operation in various circuits.
  • Package: It comes in a compact SOD-123 package, which is ideal for space-constrained applications.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation in critical designs.
  • Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, providing reliable performance under extreme conditions.

Applications

The versatility of the MMSZ5252ET1G makes it suitable for a plethora of applications, including:

  • Power management in consumer electronics
  • Voltage reference in industrial systems
  • Protection circuits in telecommunications equipment
  • Regulation modules in automotive electronics

Quality and Compliance

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The MMSZ5252ET1G Zener diode is no exception, as it is compliant with RoHS directives, ensuring it is free from harmful substances. Additionally, it supports the Pb-free soldering process, aligning with modern environmental and manufacturing standards.

Conclusion

For designers and engineers looking for a reliable voltage regulation solution, the MMSZ5252ET1G from ON Semiconductor is an excellent choice. Its combination of a small footprint, precise voltage control, and robust performance under varying conditions make it a go-to component for a wide array of electronic devices and systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,505+ $0.0256 $115.3280
6,980+ $0.0249 $173.8020
9,620+ $0.0240 $230.8800
12,440+ $0.0233 $289.8520
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess