EN
  • EN
  • DE

MMSZ5236BLT1G

Part No MMSZ5236BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323324-MMSZ5236BLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5236BLT1G CAD Model

Description

ON Semiconductor MMSZ5236BLT1G Zener Diode

The MMSZ5236BLT1G from ON Semiconductor is a surface mount Zener diode offering precise voltage regulation with a nominal Zener voltage of 7.5V. It is designed to provide voltage regulation protection in a variety of electronic applications, ensuring stability and reliability in circuits. This Zener diode is especially suitable for use in situations requiring a low voltage drop and a small margin of error in voltage regulation.

Key Features

  • Zener Voltage: The device features a 7.5V nominal Zener voltage, making it ideal for a range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 500mW, the MMSZ5236BLT1G can handle a moderate amount of power, suitable for various electronic components.
  • Package: The Zener diode comes in a small SOD-123 package, which is perfect for space-constrained applications.
  • High Stability: The Zener voltage tolerance is ±5%, providing high stability and reliability for voltage-sensitive components.
  • Operating Temperature: It operates over a wide temperature range from -55°C to +150°C, ensuring consistent performance across diverse conditions.

Applications

The MMSZ5236BLT1G Zener diode is commonly used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ5236BLT1G is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

In summary, the MMSZ5236BLT1G Zener diode from ON Semiconductor is a robust and reliable component designed for precise voltage regulation. Its small footprint, high stability, and wide operating temperature range make it an excellent choice for designers looking to incorporate voltage regulation and protection in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess