EN
  • EN
  • DE

MMSZ4712T1

Part No MMSZ4712T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 28V 500MW SOD123
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 28V
Tolerance ±5%
Maximum Power Dissipation 500mW
Current - Reverse Leakage @ Vr 10nA @ 21.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 059230-MMSZ4712T1
Ultra Librarian 3D Model Ultra Librarian MMSZ4712T1 CAD Model

Description

ON Semiconductor MMSZ4712T1 Zener Diode

The MMSZ4712T1 Zener diode from ON Semiconductor is a highly reliable voltage regulator designed for a wide array of electronic applications. This surface-mount device comes in a compact SOD-123 package, making it an excellent choice for space-constrained applications. The MMSZ4712T1 is characterized by its 14V nominal Zener voltage, which offers precision voltage regulation, ensuring consistent performance and stability across various circuits.

With a power dissipation of 500 mW, the MMSZ4712T1 is capable of handling moderate power levels, making it suitable for a variety of electronic devices, such as consumer electronics, medical equipment, and industrial control systems. The Zener diode's tight voltage tolerance ensures that it can provide a stable reference voltage, which is critical for sensitive electronic components that require precise voltage levels to operate correctly.

ON Semiconductor has designed the MMSZ4712T1 with a low dynamic impedance and a fast response time, which helps to protect sensitive electronic circuits from voltage spikes and other transient events. This feature is particularly important in applications where reliability and circuit protection are paramount.

In addition to its electrical characteristics, the MMSZ4712T1 is also notable for its environmental resilience. It is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for manufacturers looking to create green products. Furthermore, its operating temperature range of -55°C to +150°C ensures that it can function reliably in extreme conditions, further enhancing its versatility in various applications.

The ON Semiconductor MMSZ4712T1 Zener diode is a testament to the company's commitment to providing high-quality, reliable components that meet the needs of modern electronic systems. Its combination of precision voltage regulation, power handling capabilities, and environmental compliance makes it a top choice for designers and engineers looking to incorporate dependable voltage regulation into their designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess