EN
  • EN
  • DE

MMSZ25242BT1G

Part No MMSZ25242BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323224-MMSZ25242BT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ25242BT1G CAD Model

Description

ON Semiconductor MMSZ25242BT1G Zener Diode

The MMSZ25242BT1G is a high-quality Zener diode from ON Semiconductor, renowned for its precision voltage regulation and reliable operation in a variety of electronic applications. Designed to provide a stable reference voltage, this Zener diode is an essential component for voltage regulation circuits, offering a nominal Zener voltage of 24V with a tolerance of ±5%.

This Zener diode comes in a compact SOD-123 surface-mount package, which makes it ideal for space-constrained applications. It is designed to handle a power dissipation of 500 mW, ensuring adequate performance for most low-power operations. The MMSZ25242BT1G is characterized by its low leakage current and excellent stability, making it a preferred choice for providing voltage regulation in high-density circuit designs.

Key features of the MMSZ25242BT1G include:

  • Nominal Zener Voltage: 24V with a tolerance of ±5%, providing precise voltage regulation for a range of circuits.
  • Power Dissipation: Capable of dissipating up to 500 mW of power, making it suitable for a variety of low-power applications.
  • Package Type: The SOD-123 surface-mount package is compact and ideal for use in space-constrained environments.
  • Low Leakage Current: Ensures minimal power loss and enhances the overall efficiency of the circuit.
  • Operating Temperature Range: Can operate over a wide temperature range from -55°C to +150°C, allowing for use in diverse operating conditions.

The MMSZ25242BT1G is a versatile Zener diode that is commonly used in overvoltage protection, voltage stabilization for sensitive electronics, and as a reference element in precision applications. Its ability to maintain a constant voltage over a wide range of currents makes it an invaluable component in power supply circuits.

ON Semiconductor's commitment to quality ensures that the MMSZ25242BT1G Zener diode meets rigorous industry standards for performance and reliability. With its robust construction and dependable operation, this Zener diode is an excellent choice for designers looking to incorporate stable voltage regulation into their electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess