ON Semiconductor MMSF5N02HDR2 MOSFET Overview
The ON Semiconductor MMSF5N02HDR2 is a high-performance N-Channel MOSFET designed for a variety of applications that require efficient power management. This device is part of ON Semiconductor's portfolio of power MOSFETs that offer designers a balance between low on-resistance and cost-effectiveness, without compromising on quality and reliability. The MMSF5N02HDR2 is suitable for use in power switching circuits, motor control systems, and other applications where a fast switching, high-current device is necessary.
Key Features
- High Drain-Source Voltage: The MMSF5N02HDR2 can handle a maximum drain-source voltage (V<sub>DS) of 20V, making it suitable for various low to medium voltage applications.
- Low On-Resistance: With a typical on-resistance (R<sub>DS(on)) of just 32 mΩ at V<sub>GS = 4.5V, this MOSFET ensures minimal power loss during operation, leading to higher efficiency in electronic circuits.
- High Continuous Drain Current: It can support a continuous drain current (I<sub>D) of up to 3.7A, providing ample current for a wide range of electrical loads.
- Advanced High-Cell Density Process: Manufactured using an advanced high-cell density process, the MMSF5N02HDR2 offers exceptional performance in a compact form factor.
- Low Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) allows for the device to be easily driven by logic-level voltages, making it compatible with a variety of control circuits.
Applications
- DC/DC Converters
- Power Management Systems
- Motor Drives and Controllers
- Switching Regulators
- Battery Operated Devices
- Load/Power Switching
The MMSF5N02HDR2 is encapsulated in a robust package that ensures durability and long-term reliability. It is designed to meet the stringent requirements of the modern electronics industry, providing a cost-effective solution without compromising on performance. With its impressive specifications and ON Semiconductor's reputation for high-quality components, the MMSF5N02HDR2 is an excellent choice for designers looking to optimize their power management solutions.