EN
  • EN
  • DE

MMQA6V2T1

Part No MMQA6V2T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SC-74 Quad Monolithic Common Anode | TVS DIODE 4V 9V SC74
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff 4V
Voltage - Breakdown (Minimum) 5.89V
Voltage - Clamping (Maximum) at Ipp 9V
Current - Peak Pulse (10/1000μs) 2.66A (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Family Part Number MMQA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225375-MMQA6V2T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMQA6V2T1 CAD Model

Description

ON Semiconductor MMQA6V2T1 Series Zener Diodes

The ON Semiconductor MMQA6V2T1 series represents a line of high-quality Zener diodes designed for voltage regulation and protection purposes in a wide range of electronic applications. These diodes are specifically crafted to provide a precise breakdown voltage, making them ideal for use in situations where voltage stabilization is critical.

The MMQA6V2T1 Zener diodes offer a nominal Zener voltage of 6.2V, which is a common value suitable for many circuits operating at standard logic levels. This makes them versatile components for not only power supply regulation but also for voltage sensitive circuits where consistent voltage is necessary for proper functionality.

These diodes are housed in a compact SOT-23 surface-mount package, which allows for efficient use of PCB space. The small footprint of the SOT-23 package makes the MMQA6V2T1 series an excellent choice for space-constrained applications such as portable devices, wearables, and other compact electronic systems.

Key features of the MMQA6V2T1 Zener diodes include:

  • Operational temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Standard Zener breakdown voltage tolerance of ±5%, providing stable performance for most applications.
  • Peak power dissipation of 225 mW at 75°C, sufficient for handling transient power surges and overvoltage conditions.
  • Low leakage current and low dynamic impedance, contributing to improved energy efficiency and reduced power loss.

The MMQA6V2T1 series is also characterized by its robustness, withstanding significant stress and ensuring protection against voltage transients. This makes them particularly useful in safeguarding sensitive components in complex electronic systems.

Whether you're designing a power management module, a microcontroller-based system, or any other electronic circuit that requires precise voltage control and protection, the MMQA6V2T1 series from ON Semiconductor is a reliable choice that combines performance with compactness, making it a go-to component for engineers and designers alike.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0765 $58.1400
1,840+ $0.0628 $115.5520
2,850+ $0.0609 $173.5650
3,925+ $0.0589 $231.1825
5,075+ $0.0570 $289.2750
6,790+ $0.0511 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess