EN
  • EN
  • DE

MMQA12VT1G

Part No MMQA12VT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SC-74 Quad Monolithic Common Anode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, MMQA
Packaging Reel - TR
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 9.1V
Minimum Breakdown Voltage 11.4V
Maximum Clamping Voltage 17.3V
Current - Peak Pulse (10/1000μs) 1.39A (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package SC-74, SOT-457
Manufacturer Package SC-74
Win Source Part Number 1225367-MMQA12VT1G
Manufacturer Homepage www.onsemi.com
Family Name MMQA12V
Introduction Date September 18, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMQA12VT1G CAD Model

Description

The MMQA12VT1G is a high-performance, multi-chip transient voltage suppressor (TVS) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to protect sensitive electronic components from voltage spikes and transients induced by external events such as lightning, electrostatic discharge (ESD), and switching transients.

Key Features

  • Voltage Range: The MMQA12VT1G offers a working voltage range of 12V, making it suitable for a variety of applications that require precise voltage regulation and protection.
  • Quad Array Configuration: This device features a quad array layout, providing simultaneous protection for four separate lines using just one component. This integrated approach simplifies circuit design and enhances overall system reliability.
  • Low Leakage Current: With its low leakage current, the MMQA12VT1G ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the system it protects.
  • High Surge Capability: The device is capable of handling high transient surges, thereby safeguarding sensitive circuitry from voltage spikes that can cause irreversible damage.
  • SC-74 Package: Encased in a compact SC-74 package, the MMQA12VT1G is optimized for space-constrained applications, allowing designers to maintain small form factors without compromising on protection capabilities.

Applications

The versatility of the MMQA12VT1G makes it an ideal choice for a wide range of applications, including:

  • Portable Devices: Smartphones, Tablets, and Wearables
  • Computing: Laptops, Desktops, and Servers
  • Networking: Routers, Switches, and Modems
  • Industrial Systems: PLCs, Sensors, and Control Interfaces
  • Consumer Electronics: TVs, Game Consoles, and Home Theater Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMQA12VT1G is no exception, with its rigorous testing and quality control measures ensuring that it meets the stringent requirements for performance and reliability. It is designed to provide long-term protection, making it a trusted solution for safeguarding electronic systems against voltage transients.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1806 $50.5680
675+ $0.1482 $100.0350
1,050+ $0.1435 $150.6750
1,440+ $0.1389 $200.0160
1,865+ $0.1343 $250.4695
2,495+ $0.1204 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,050 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess