EN
  • EN
  • DE

MMFZ8V2T3G

Part No MMFZ8V2T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 500MW SOD123 / Zener Diode 8.2 V 500 mW Surface Mount SOD-123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 8.2 V
Power - Max 500 mW
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number MMFZ8V
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1340148-MMFZ8V2T3G
Ultra Librarian 3D Model Ultra Librarian MMFZ8V2T3G CAD Model

Description

The ON Semiconductor MMFZ8V2T3G is a robust, high-performance Zener diode designed for voltage regulation and voltage reference applications. This device is particularly suitable for use in electronic circuits that require a stable and precise voltage reference. With its precise voltage control and low leakage current, the MMFZ8V2T3G is an excellent choice for power supply circuits, battery chargers, and other electronics that demand reliable voltage regulation.

Key Features

  • Voltage Range: The MMFZ8V2T3G Zener diode offers a nominal Zener voltage of 8.2V, making it suitable for a wide range of applications where voltage stabilization is critical.
  • Power Dissipation: With its power dissipation of 500 mW, this device can handle moderate power levels, ensuring stable operation over various conditions.
  • High Surge Capability: The diode is designed to withstand surge currents, providing additional protection against voltage spikes and transients that can occur in electrical circuits.
  • Package: The MMFZ8V2T3G comes in a small and compact SOD-123 surface-mount package, which allows for high-density PCB designs and is ideal for space-constrained applications.
  • Operating Temperature: It operates over a broad temperature range from -55°C to +150°C, ensuring reliability and performance even in extreme conditions.
  • Compliance: This product is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers and consumers looking to reduce hazardous substances in electronics.

Applications

The ON Semiconductor MMFZ8V2T3G is versatile and can be used in a variety of electronic devices. Typical applications include:

  • Consumer electronics such as TVs, computers, and home appliances
  • Telecommunication devices like mobile phones and networking equipment
  • Industrial control systems requiring stable voltage references
  • Automotive electronics that demand high reliability under harsh conditions
  • Medical devices where precision and stability are paramount

In conclusion, the MMFZ8V2T3G from ON Semiconductor is a reliable and precise Zener diode that provides excellent voltage regulation capabilities. Its robust design and compliance with environmental standards make it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess