EN
  • EN
  • DE

MMBZ5V6T1G

Part No MMBZ5V6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 322906-MMBZ5V6T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6T1G CAD Model

Description

ON Semiconductor MMBZ5V6T1G - Zener Voltage Regulator Diode

The ON Semiconductor MMBZ5V6T1G is a high-performance Zener voltage regulator diode designed for electronic applications requiring voltage regulation and protection. This robust component is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications where a compact footprint is essential.

Key Features

  • Voltage Regulation: The MMBZ5V6T1G offers a nominal Zener voltage of 5.6V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 225 mW, this Zener diode can handle moderate levels of power, ensuring reliable operation under typical conditions.
  • Dual Zener Diodes: This device contains two Zener diodes in a common anode configuration, allowing for bidirectional voltage regulation and protection in a single package.
  • Low Leakage Current: The MMBZ5V6T1G is designed with a low leakage current, reducing power loss and improving overall efficiency.
  • High Surge Capability: It is capable of withstanding surge currents, providing excellent transient protection for sensitive electronics.
  • Environmental Compliance: This component is Pb-free, Halogen-free, and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The MMBZ5V6T1G Zener diode is versatile and can be used in a wide range of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage and transient voltage protection circuits
  • On-board regulation for integrated circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices
  • Automotive electronics that require stable voltage references

Overall, the ON Semiconductor MMBZ5V6T1G Zener voltage regulator diode is a reliable and efficient solution for designers looking to ensure voltage stability and protection in their electronic designs. Its compact form factor, combined with its powerful features, makes it an excellent choice for a multitude of applications where space and performance are of paramount importance.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess