EN
  • EN
  • DE

MMBZ5V6ALT3G

Part No MMBZ5V6ALT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 8VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.32V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 3A
Power Dissipation - Pd 24W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 113284-MMBZ5V6ALT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6ALT3G CAD Model

Description

ON Semiconductor MMBZ5V6ALT3G Zener Voltage Regulator Diode

The MMBZ5V6ALT3G from ON Semiconductor is a robust voltage regulator diode designed to provide precise voltage control in a compact SOT-23 package. This Zener diode is engineered to handle a peak power of 225 mW at 75°C, making it an ideal choice for a wide range of applications requiring voltage regulation and protection.

With its tight voltage regulation capabilities, the MMBZ5V6ALT3G offers a nominal Zener voltage of 5.6V, providing a reliable reference voltage for various circuits. This component is characterized by its excellent clamping ability, fast response time, and low leakage current, ensuring stable performance even under challenging conditions.

The MMBZ5V6ALT3G is designed with a dual Zener diode configuration, which is common in applications requiring bidirectional voltage regulation. This feature allows for the device to be used in both polarity orientations, adding to its versatility in circuit design. The device's small package size also makes it suitable for high-density circuit boards where space is at a premium.

ON Semiconductor has manufactured the MMBZ5V6ALT3G with an eye on quality and reliability. It is compliant with the stringent requirements of the ISO/TS16949 certification, making it suitable for automotive applications. Additionally, the device is Pb-free, halogen-free, and RoHS compliant, aligning with current environmental standards and regulations for electronic components.

Applications for the MMBZ5V6ALT3G are diverse and include voltage regulation for sensitive electronics, protection against overvoltage conditions in consumer electronics, telecommunications, and industrial equipment. Its ability to protect against voltage transients makes it particularly useful in environments where electronic components are subjected to sudden voltage spikes.

In summary, the MMBZ5V6ALT3G from ON Semiconductor is a high-performance Zener voltage regulator that offers efficient voltage control, fast response times, and robust protection in a small form factor. Its compliance with automotive and environmental standards further ensures its suitability for a broad range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,435+ $0.0349 $50.0815
3,060+ $0.0327 $100.0620
4,750+ $0.0316 $150.1000
6,805+ $0.0294 $200.0670
8,835+ $0.0283 $250.0305
11,030+ $0.0272 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess