EN
  • EN
  • DE

MMBZ5262BLT1G

Part No MMBZ5262BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 225MW SOT23-3 / Zener Diode 51 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 39 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBZ52
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number ONSONSMMBZ5262BLT1G,2156-MMBZ5262BLT1G-ONTR
Standard Package 3,000
Win Source Part Number 1324904-MMBZ5262BLT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5262BLT1G CAD Model

Description

Product Overview: MMBZ5262BLT1G by ON Semiconductor

The MMBZ5262BLT1G is a high-quality, reliable Zener diode manufactured by ON Semiconductor, a company renowned for its expertise in power and signal management, logic, discrete, and custom devices. This product is designed to provide precise voltage regulation and is commonly used in a wide range of electronic applications, including voltage reference, surge suppression, and in circuits for overvoltage protection.

Key Features

  • Voltage Range: The MMBZ5262BLT1G offers a nominal Zener voltage of 51V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a moderate amount of power, ensuring stability and reliability in its operation.
  • Package: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and facilitates efficient PCB design and layout.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature: It operates within a wide temperature range of -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

The MMBZ5262BLT1G is used in various applications, including:

  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems
  • Computing devices
  • Power management solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MMBZ5262BLT1G is no exception. It is produced with the company's rigorous quality control processes, ensuring that each diode meets the highest standards of performance and reliability.

Environmental Compliance

The MMBZ5262BLT1G is environmentally friendly and compliant with RoHS (Restriction of Hazardous Substances) regulations, minimizing the environmental impact by avoiding the use of certain hazardous materials in its construction.

In summary, the MMBZ5262BLT1G Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulation solution in a compact, surface-mount package. Its combination of features, quality, and environmental compliance makes it a versatile component suited for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess