EN
  • EN
  • DE

MMBZ5227BLT1

Part No MMBZ5227BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR | DIODE ZENER 3.6V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 24 Ohms
Current - Reverse Leakage at Vr 15μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5227B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225111-MMBZ5227BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5227BLT1 CAD Model

Description

Product Overview: MMBZ5227BLT1 Zener Diode

The MMBZ5227BLT1 from ON Semiconductor is a high-quality Zener diode designed for providing a reliable voltage regulation solution in a variety of electronic applications. This particular component is part of a comprehensive family of Zener diodes that offer excellent stability and performance characteristics, making them ideal for voltage reference or voltage clamping applications.

Key Features

  • Nominal Zener Voltage: This diode has a nominal Zener voltage of 3.6V, which is suitable for applications that require a precise voltage reference.
  • Power Dissipation: With a power dissipation of 500mW, the MMBZ5227BLT1 can handle moderate levels of power without compromising performance or reliability.
  • Package: The device is offered in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications.
  • Temperature Stability: The Zener voltage is stable over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Tolerance: This Zener diode features a standard tolerance of ±5%, providing a good balance between precision and cost-effectiveness.

Applications

The MMBZ5227BLT1 is versatile and can be used in a variety of electronic circuits, including:

  • Voltage regulation modules
  • Protection circuits for sensitive electronics
  • Precision reference voltage sources
  • Consumer electronics such as televisions and computers
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5227BLT1 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous requirements of industrial, commercial, and automotive applications. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in its construction.

In summary, the MMBZ5227BLT1 Zener diode from ON Semiconductor is a dependable and efficient solution for circuit designers looking for a compact, surface-mount Zener diode with stable voltage regulation characteristics.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,795+ $0.0207 $57.8565
6,805+ $0.0170 $115.6850
10,490+ $0.0166 $174.1340
14,495+ $0.0159 $230.4705
18,660+ $0.0155 $289.2300
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess