EN
  • EN
  • DE

MMSZ5231CT1G

Part No MMSZ5231CT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203239-MMSZ5231CT1G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series MMSZ52xxxT1G
Product Status Active
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Ultra Librarian 3D Model Ultra Librarian MMSZ5231CT1G CAD Model

Description

ON Semiconductor MMSZ5231CT1G Zener Diode

The MMSZ5231CT1G from ON Semiconductor is a high-quality, surface-mount Zener diode designed for voltage regulation and protection purposes in a wide array of electronic applications. This Zener diode offers a nominal Zener voltage of 5.1V, making it suitable for use in 5V circuits where precise voltage control is required to protect sensitive components from voltage spikes and surges.

Encased in a small SOD-123 package, the MMSZ5231CT1G is optimized for space-constrained applications, providing designers with a compact solution without compromising performance. Its low profile and small footprint make it an excellent choice for high-density circuit boards where space is at a premium.

One of the standout features of this Zener diode is its tight voltage tolerance, which ensures consistent performance and reliable operation. With a power dissipation of 500mW, it can handle moderate levels of power, making it suitable for a variety of electronic circuits. Additionally, the MMSZ5231CT1G boasts a low leakage current and excellent stability, ensuring that it maintains its voltage regulation capabilities over time and under varying environmental conditions.

ON Semiconductor has designed the MMSZ5231CT1G with the needs of modern electronics in mind. It is characterized for operation from -55°C to +150°C, which allows it to perform reliably in both commercial and industrial temperature ranges. The device is also compliant with the RoHS directive, meaning it is free from hazardous substances commonly found in electronic components, making it an environmentally friendly choice for manufacturers looking to create green products.

Whether used in power supply circuits, consumer electronics, or industrial systems, the MMSZ5231CT1G Zener diode is an excellent choice for engineers who require a reliable voltage regulator that combines performance with a compact form factor. ON Semiconductor's commitment to quality ensures that this component will deliver consistent results, making it a trustworthy addition to any electronic design project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1484 $50.4560
825+ $0.1218 $100.4850
1,275+ $0.1180 $150.4500
1,755+ $0.1142 $200.4210
2,265+ $0.1104 $250.0560
3,035+ $0.0990 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess