ON Semiconductor MMBZ5224ELT1 Zener Diode
The MMBZ5224ELT1 from ON Semiconductor is a high-quality Zener diode designed for providing a reliable voltage reference in a variety of electronic applications. This small-signal Zener diode, with its precise voltage regulation and high stability, is an ideal component for voltage clamping and protection in power supply circuits, voltage regulators, and other electronic systems where a stable and regulated voltage is crucial.
Key Features
- Voltage Range: The MMBZ5224ELT1 offers a nominal Zener voltage of 2.7V, making it suitable for applications that require a low voltage reference.
- Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a moderate amount of power, ensuring durability and reliability in operation.
- Package: Encased in a small SOT-23 surface-mount package, the MMBZ5224ELT1 is designed for compact PCB layouts and is ideal for space-constrained applications.
- Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation for consistent performance.
- Temperature Stability: The diode features excellent stability over a wide temperature range, ensuring consistent behavior in various operating conditions.
Applications
The MMBZ5224ELT1 is versatile and can be used in a wide range of applications, including:
- Voltage reference in power supplies
- Surge protection in sensitive electronics
- Voltage regulation in battery-operated devices
- Waveform shaping and signal clipping
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMBZ5224ELT1 is no exception. Manufactured with high standards, this Zener diode ensures long-term reliability and performance. Whether used in commercial, industrial, or even harsh environments, the MMBZ5224ELT1 maintains its precision and stability, making it a trusted component in any electronic design.
By choosing the MMBZ5224ELT1 from ON Semiconductor, designers and engineers can expect a robust and consistent performance from their electronic circuits, with the added benefit of a compact footprint and efficient power management.