EN
  • EN
  • DE

MMBZ33VALT3G

Part No MMBZ33VALT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 26V 46V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff 26V
Voltage - Breakdown (Minimum) 31.35V
Voltage - Clamping (Maximum) at Ipp 46V
Current - Peak Pulse (10/1000μs) 870mA
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ*A
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225095-MMBZ33VALT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBZ33VALT3G CAD Model

Description

ON Semiconductor MMBZ33VALT3G Zener Overvoltage Transient Suppressor

The MMBZ33VALT3G from ON Semiconductor is a robust Zener overvoltage transient suppressor designed to protect sensitive electronic components from voltage spikes and transient events. This device is part of ON Semiconductor's high-quality transient voltage suppression (TVS) diode product line, offering a reliable solution for voltage regulation and protection in a variety of applications.

Constructed with a low-profile SOT-23 package, the MMBZ33VALT3G is not only space-efficient but also offers excellent power dissipation characteristics. It is designed to handle a peak pulse power of 40W at 10/1000μs waveform, which makes it suitable for absorbing high energy transients that can damage sensitive electronics. The Zener voltage range for this device is precisely controlled, and it has a nominal Zener voltage of 33V, ensuring accurate voltage clamping in the event of an overvoltage condition.

The MMBZ33VALT3G is characterized by its fast response time, typically in the picosecond range, which is crucial for protecting modern high-speed circuitry. This quick response ensures that voltage spikes are clamped almost instantaneously, thus safeguarding the integrity of the electronic system. Additionally, the device features low incremental surge resistance and can withstand multiple high energy surges without degradation of its protective capabilities.

ON Semiconductor's commitment to quality is reflected in the MMBZ33VALT3G's compliance with industry standards such as the RoHS directive, making it a suitable choice for environmentally conscious applications. The device also meets the ISO 7637-2 surge specification, commonly required in automotive environments, making it ideal for vehicular electronics protection.

Whether it's for consumer electronics, industrial control systems, or automotive applications, the MMBZ33VALT3G offers a compact, efficient, and reliable solution for protecting sensitive circuits from voltage transients. Its combination of fast response time, precise voltage regulation, and high surge capability makes it an essential component for any design where transient voltage protection is a concern.

By integrating the MMBZ33VALT3G into their designs, engineers can enhance the durability and reliability of their products, ensuring that they perform consistently even in the face of unpredictable voltage disturbances.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess