EN
  • EN
  • DE

MMBZ33VALT1G

Part No MMBZ33VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode Zener Uni-Dir/Bi-Dir 26V 3-Pin SOT-23 T/R / TVS DIODE 26VWM 46VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 31.35V
Max Clamping Voltage 46V
Peak Pulse Current(Ippm) 870mA
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023826-MMBZ33VALT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Name MMBZ33VAL
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MMBZ33VALT1G CAD Model

Description

ON Semiconductor MMBZ33VALT1G Zener Voltage Regulator Diode

The MMBZ33VALT1G from ON Semiconductor is a robust Zener voltage regulator diode designed for electronic circuits requiring voltage regulation and transient voltage protection. This surface-mount device is housed in a small SOT-23 package, making it ideal for space-constrained applications. With its precise Zener breakdown voltage, it is commonly used in voltage regulation for various electronic components and systems.

Key Features

  • Zener Voltage: The MMBZ33VALT1G offers a nominal Zener voltage of 3.3V, providing a stable reference voltage for regulation purposes.
  • Power Dissipation: This Zener diode can dissipate up to 225 mW of power, ensuring reliable performance under typical operating conditions.
  • Dual Zener Diodes: The device contains two Zener diodes in a common anode configuration, which allows for bidirectional voltage regulation and protection.
  • High Surge Capability: It is capable of withstanding surge currents, making it suitable for applications that may experience transient voltage spikes.
  • Low Leakage Current: The MMBZ33VALT1G has a low leakage current, contributing to the overall efficiency of the circuit it is protecting.
  • ESD Rating: It is rated for Electrostatic Discharge (ESD) protection, safeguarding sensitive electronic components against static discharges.

Applications

The MMBZ33VALT1G is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Portable battery-powered devices
  • Power management circuits
  • Industrial control systems

With its combination of small footprint, power handling capability, and precision voltage regulation, the MMBZ33VALT1G from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and stability of their electronic systems.

Quality and Environmental Compliance

ON Semiconductor is committed to high-quality standards and environmental responsibility. The MMBZ33VALT1G is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, minimizing its environmental impact and making it suitable for use in green products.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0400 $50.0000
3,050+ $0.0328 $100.0400
4,720+ $0.0318 $150.0960
6,495+ $0.0308 $200.0460
8,420+ $0.0297 $250.0740
11,240+ $0.0267 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425,000 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess