EN
  • EN
  • DE

MMBV3102LT1G

Part No MMBV3102LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 30V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 25pF @ 3V, 1MHz
Capacitance Ratio 4.8
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078291-MMBV3102LT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBV3102LT1G CAD Model

Description

ON Semiconductor MMBV3102LT1G High-Voltage Switching Diode

The MMBV3102LT1G from ON Semiconductor is a high-voltage switching diode that is designed to deliver superior performance in a compact SOT-23 package. This versatile component is an ideal choice for a range of applications requiring fast switching and high voltage capabilities. With its meticulous design and robust construction, the MMBV3102LT1G is engineered to meet the stringent requirements of modern electronic circuits.

Key Features

  • High Reverse Voltage: This diode is capable of withstanding reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Fast Switching Speed: With its fast switching speed, the MMBV3102LT1G ensures minimal switching losses and is efficient for high-frequency operations.
  • Low Leakage Current: The device exhibits low leakage current, enhancing its reliability and performance in sensitive applications.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for space-saving designs and is ideal for high-density circuit boards.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MMBV3102LT1G is both lead-free and RoHS compliant, ensuring it meets global environmental standards.

Applications

The MMBV3102LT1G is designed for general-purpose high-voltage switching applications. Its characteristics make it suitable for use in:

  • Power supply circuits
  • Voltage clamping
  • Protection circuits
  • High-voltage inverters
  • Switching power supplies
  • High-speed switching circuits

Product Quality and Support

ON Semiconductor is a trusted name in the electronic components industry, known for its high-quality products and excellent customer support. The MMBV3102LT1G is manufactured with rigorous quality control processes to ensure its performance and durability. For designers and engineers, ON Semiconductor provides comprehensive technical support, including datasheets, application notes, and design tools to facilitate the integration of the MMBV3102LT1G into their projects.

In summary, the MMBV3102LT1G high-voltage switching diode from ON Semiconductor is a reliable and efficient solution for applications demanding high voltage and fast switching capabilities. Its compact design and adherence to environmental standards make it a responsible and practical choice for a wide range of electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess