EN
  • EN
  • DE

MMBV3102LT1

Part No MMBV3102LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 30V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Capacitance @ Vr, F 25pF @ 3V, 1MHz
Capacitance Ratio 4.8
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 110842-MMBV3102LT1
Ultra Librarian 3D Model Ultra Librarian MMBV3102LT1 CAD Model

Description

The MMBV3102LT1 is a high-performance silicon tuning diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This varactor diode is specifically engineered for VCO (Voltage Controlled Oscillator) and VCXO (Voltage Controlled Crystal Oscillator) applications within the RF domain. It's a preferred choice for designers looking to achieve precise electronic tuning of resonant circuits.

Key Features

  • High-Quality Performance: The MMBV3102LT1 offers excellent tuning ratio and quality factor, which are essential for high-frequency oscillator applications.
  • Voltage Controlled Capacitance: It has a wide voltage-controlled capacitance range, which allows for flexible tuning options.
  • Low Series Resistance: The low series resistance of this diode ensures minimal signal loss, contributing to efficient circuit operation.
  • Compact Package: Packaged in a small SOT-23, it is ideal for space-constrained applications without compromising on performance.

Applications

The MMBV3102LT1 is versatile and can be used in a variety of RF applications. Some common uses include:

  • Electronic tuning in VHF and UHF television tuners
  • FM radio and two-way radio systems
  • Voltage-controlled oscillators for phase-locked loop circuits
  • Wireless communication devices

Product Specifications

Parameter Value Package Type SOT-23 Operating Temperature -55°C to +150°C Control Voltage Range 2.5V to 28V Quality Factor (Q) High at VHF through UHF frequencies

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in their products. The MMBV3102LT1 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements for RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0672 $58.6960
135+ $0.8755 $118.1925
205+ $0.8478 $173.7990
285+ $0.8212 $234.0420
365+ $0.7935 $289.6275
490+ $0.7115 $348.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess