EN
  • EN
  • DE

MMBT5551LT1

Part No MMBT5551LT1
Manufacturer ON Semiconductor
Catalog Misc Products
Description High Voltage Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831164-MMBT5551LT1
Ultra Librarian 3D Model Ultra Librarian MMBT5551LT1 CAD Model

Description

ON Semiconductor MMBT5551LT1 NPN Bipolar Transistor

The MMBT5551LT1 from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This device is particularly suitable for amplification and switching applications where high voltage and current are not required, making it an excellent choice for general-purpose use in commercial, industrial, and educational environments.

Key Features:

  • Voltage and Current Ratings: The MMBT5551LT1 boasts a collector-emitter voltage (VCEO) of 160V, collector-base voltage (VCBO) of 180V, and emitter-base voltage (VEBO) of 6V. It can handle a continuous collector current (IC) of up to 600mA, making it capable of driving moderate loads.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, this transistor is suitable for high-frequency applications, providing good amplification characteristics for a variety of signals.
  • Power Dissipation: It has a power dissipation (PD) of 625mW, which ensures that the device can handle a fair amount of power without overheating, provided that it is used within its specified limits.
  • Surface Mount Package: The MMBT5551LT1 comes in an SOT-23 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, making it a good fit for high-volume production.
  • Robustness: ON Semiconductor's commitment to quality means that this transistor is designed to be reliable and durable, capable of withstanding the rigors of daily operation in a variety of conditions.

Applications:

The versatility of the MMBT5551LT1 allows it to be used in multiple applications, such as:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Driver stages in amplifiers and switches
  • Control circuits in power management systems
  • Digital logic circuits requiring switching capabilities
  • General-purpose switching and amplification tasks

With its combination of high voltage capability, moderate current handling, and high-frequency performance, the MMBT5551LT1 from ON Semiconductor is an excellent choice for designers looking for a general-purpose NPN transistor that offers both reliability and versatility.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,550+ $0.0141 $50.0550
8,625+ $0.0116 $100.0500
13,395+ $0.0112 $150.0240
18,520+ $0.0108 $200.0160
23,810+ $0.0105 $250.0050
31,915+ $0.0094 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500,000 pieces
MOQ: 3550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess