EN
  • EN
  • DE

ATA6624C-PGQW-1

Part No ATA6624C-PGQW-1
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN W/REG WDT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 5 V to 27 V
Mounting SMD (SMT)
Case / Package 20-QFN-EP (5x5)
Win Source Part Number 1019976-ATA6624C-PGQW-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA6624C-PGQW-1 CAD Model

Description

The ATA6624C-PGQW-1 is a high-performance, stand-alone local interconnect network (LIN) system basis chip (SBC) from Microchip Technology, designed to handle automotive and industrial applications. This robust component integrates a voltage regulator, a watchdog, a LIN transceiver, and a microcontroller supervisor in a single package, delivering a compact and efficient solution for communication within vehicle networks.

Key Features

  • Integrated LIN Transceiver: Compliant with LIN 2.0, 2.1, and SAE J2602, the ATA6624C-PGQW-1 ensures reliable data communication in vehicle networks, contributing to the simplification of wiring harnesses and reduction of weight and cost.
  • Voltage Regulator: The built-in voltage regulator provides a stable power supply with a wide input voltage range, making it suitable for the harsh electrical environments typically found in automotive applications.
  • Watchdog Timer: Featuring a fully integrated watchdog timer, the device enhances system reliability by monitoring the system for software and hardware malfunctions.
  • Low Power Consumption: With its low-power sleep mode, the ATA6624C-PGQW-1 is ideal for applications that require power conservation, extending the life of battery-powered systems.
  • Temperature Range: Capable of operating over a wide temperature range, this SBC is suitable for the demanding conditions of automotive environments.
  • Package: The device comes in a PG-QFN34 package, which is optimized for efficient PCB space usage and excellent thermal performance.

Applications

The ATA6624C-PGQW-1 is designed for a variety of applications within the automotive sector, including body control modules, sensor interfaces, and actuator controls. Its robustness and reliability also make it suitable for industrial automation systems where a dependable LIN communication interface is required.

Conclusion

With its integration of multiple critical functions and its adherence to industry standards, the ATA6624C-PGQW-1 from Microchip Technology represents a versatile and reliable solution for designers looking to streamline their LIN-based communication systems in automotive and industrial applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess