ON Semiconductor MMBF0202PLT1G Overview
The MMBF0202PLT1G from ON Semiconductor is a high-performance P-Channel Field Effect Transistor (FET) designed for power management applications in a wide range of electronic devices. This compact MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it is engineered to provide excellent switching performance while maintaining low power consumption and heat generation.
Key Features
- Type: P-Channel
- Drain-Source Voltage (VDS): -20V
- Continuous Drain Current (ID): -230mA
- Power Dissipation (PD): 225mW
- RDS(on): Low on-state resistance for higher efficiency
- Package: SOT-23-3 (TO-236) surface-mount package for compact design
Applications
The MMBF0202PLT1G is suitable for a multitude of applications that require efficient power management. It's particularly useful for load switch and battery protection circuits, as well as for other applications such as:
- Power Management in Portable Devices
- DC/DC Converters
- Charge and Discharge Switching for Battery Packs
- Motor Control Circuits
Performance and Reliability
ON Semiconductor's MMBF0202PLT1G is designed to deliver robust performance with a focus on reliability. The device features fast switching speeds, which makes it an ideal choice for high-frequency applications. Additionally, the MOSFET's low threshold voltage ensures that it can be driven by low-voltage control signals, making it compatible with modern microcontrollers and other digital circuits.
Environmental Compliance
In line with ON Semiconductor's commitment to environmental sustainability, the MMBF0202PLT1G is compliant with RoHS (Restriction of Hazardous Substances) directives. This ensures that it is free from certain hazardous materials, making it a more environmentally friendly choice for electronic designs.
Conclusion
For designers looking for a reliable and efficient P-Channel MOSFET, the MMBF0202PLT1G from ON Semiconductor offers a compelling solution. With its low on-resistance, fast switching capabilities, and compliance with environmental standards, it stands out as a versatile component for power management applications.