EN
  • EN
  • DE

MM74HC240MTCX

Part No MM74HC240MTCX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74HC240
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754990-MM74HC240MTCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HC240MTCX CAD Model

Description

ON Semiconductor MM74HC240MTCX Octal 3-STATE Inverter

The MM74HC240MTCX from ON Semiconductor is a high-performance, CMOS octal inverter designed with a 3-STATE output feature, packaged in a compact TSSOP-20 (Thin Shrink Small Outline Package) form factor. This integrated circuit is a part of the HC family, which ensures a high noise immunity and low power consumption, making it an ideal choice for interfacing with high-speed logic systems and for driving highly capacitive loads.

The device consists of eight inverting buffers with 3-STATE outputs, which provide the capability to drive lines or bus structures with high impedance when not actively driving a high or low logic level. This functionality is crucial for preventing bus contention and allows for multiple devices to share the same output lines.

The MM74HC240MTCX operates over a wide voltage range from 2V to 6V, providing the flexibility to work in various logic-level environments. Its inputs are designed to be tolerant to higher voltages, ensuring compatibility with a multitude of logic families. This feature also makes it suitable for interfacing with microprocessors or microcontrollers that operate at different voltage levels.

Due to its robust design, the MM74HC240MTCX offers a high output current of +/-25mA, which is capable of driving multiple loads simultaneously. The device also boasts a typical propagation delay time of 13ns, ensuring swift signal inversion for high-speed applications.

ON Semiconductor's commitment to environmental sustainability is reflected in the MM74HC240MTCX, which is lead-free, halogen-free, and RoHS compliant. This compliance ensures that the product is suitable for use in environmentally sensitive applications and meets global regulatory requirements for hazardous substances.

In summary, the MM74HC240MTCX from ON Semiconductor is a versatile, reliable, and energy-efficient solution for digital logic inversion with multiple output enablement. Its high-speed operation, wide voltage range compatibility, and environmentally friendly design make it an excellent choice for modern electronic systems that require octal buffering with 3-STATE outputs.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8224 $53.4560
150+ $0.6748 $101.2200
230+ $0.6537 $150.3510
320+ $0.6326 $202.4320
410+ $0.6115 $250.7150
550+ $0.5483 $301.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess