Product Overview: MM74HC240MTC from ON Semiconductor
The MM74HC240MTC is a high-speed, advanced CMOS octal inverting tri-state buffer manufactured by ON Semiconductor. It is designed to handle the demands of high-speed digital systems while maintaining low power consumption. This integrated circuit is part of ON Semiconductor's 74HC series, known for their robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Octal Inverting Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring versatility in different system designs.
- High Output Current: Capable of driving 15 LSTTL loads, providing strong signal driving capabilities.
- High Noise Immunity: Characteristic of CMOS technology, making it suitable for noisy environments and critical applications.
- Low Power Consumption: Typical power dissipation is significantly lower than that of LSTTL devices, making it ideal for power-sensitive applications.
- Speed: Fast propagation delay time, ensuring quick response times in high-speed digital circuits.
- Package Type: TSSOP-20 (Thin Shrink Small Outline Package), which is space-efficient and suitable for surface-mounted technology (SMT).
Applications
The MM74HC240MTC is perfect for a wide range of applications, including:
- Bus driver interfaces
- Memory address drivers
- Buffer memory address registers
- Data transmission lines
- Control systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MM74HC240MTC is designed to meet or exceed the rigorous standards of the electronics industry for performance and reliability. It is also supported by ON Semiconductor's global customer and technical support network.
Environmental Information
The MM74HC240MTC adheres to ON Semiconductor's commitment to environmental sustainability. It is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components.