EN
  • EN
  • DE

LA2333T-TLM-E

Part No LA2333T-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DATA COMM S524 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number LA2333
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876658-LA2333T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA2333T-TLM-E CAD Model

Description

ON Semiconductor LA2333T-TLM-E Product Overview

The LA2333T-TLM-E is a high-performance product from ON Semiconductor, a renowned leader in the field of energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This product is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors, where reliability and efficiency are of paramount importance.

Key Features

  • Robust Design: The LA2333T-TLM-E is engineered to withstand harsh operating conditions, making it suitable for demanding applications that require long-term reliability.
  • High Efficiency: This device is optimized for low power consumption, which helps in reducing the overall energy costs for end-users and contributes to environmentally friendly solutions.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the LA2333T-TLM-E ensures superior performance and integration capabilities.
  • Compact Form Factor: The small footprint of the device allows for its integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the LA2333T-TLM-E allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Industrial control units
  • Embedded systems
  • Consumer electronics

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The LA2333T-TLM-E is no exception, as it complies with the necessary regulations and standards, ensuring safety, reliability, and environmental stewardship.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the LA2333T-TLM-E into their projects. ON Semiconductor also provides dedicated technical support to assist with any design challenges or questions that may arise.

With its combination of performance, efficiency, and reliability, the LA2333T-TLM-E from ON Semiconductor is an excellent choice for designers looking to enhance their systems with a top-tier component.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1975 $75.5925
6+ $20.6745 $124.0470
9+ $20.0289 $180.2601
12+ $19.3832 $232.5984
16+ $18.7364 $299.7824
21+ $16.7983 $352.7643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess