EN
  • EN
  • DE
  • IT

MM5Z75VT1

Part No MM5Z75VT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 75V 200MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 75 V 200 mW ±6% Surface Mount SOD-523
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name MM5Z7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927349-MM5Z75VT1
Ultra Librarian 3D Model Ultra Librarian MM5Z75VT1 CAD Model

Description

The ON Semiconductor MM5Z75VT1 is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 7.5V. This small but powerful component is a crucial part of various electronic circuits, ensuring stable operation by maintaining a constant voltage over a wide range of currents.

Key Features

  • Zener Voltage (V<sub>Z): 7.5 volts
  • Power Dissipation (P<sub>D): 500 mW
  • Package: SOD-523 surface mount package
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C
  • Tolerance: ±5%

Applications

The MM5Z75VT1 is suitable for a variety of applications, including:

  • Voltage stabilization
  • Overvoltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices

Product Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the MM5Z75VT1 is no exception. This Zener diode is manufactured with high-grade materials and is subjected to rigorous testing to ensure it meets the industry standards for performance and durability.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring it does not contain hazardous materials and is suitable for use in various international markets.

Ordering Information

The MM5Z75VT1 Zener diode is available for order in various quantities, suitable for both small projects and large-scale production. For detailed ordering and pricing information, customers should contact ON Semiconductor or an authorized distributor.

Conclusion

With its precise voltage regulation, high power dissipation, and compact form factor, the ON Semiconductor MM5Z75VT1 Zener diode is an excellent choice for designers and engineers looking to ensure the stability and reliability of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess