EN
  • EN
  • DE

MM5Z2V4

Part No MM5Z2V4
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 200MW SOD523F
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 2.4 V 200 mW ±8% Surface Mount SOD-523F
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523F
Case / Package SOD-523F
Family Name MM5Z2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MM5Z2V4DKR, MM5Z2V4-ND, MM5Z2V4CT, MM5Z2V4TR
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885206-MM5Z2V4
Ultra Librarian 3D Model Ultra Librarian MM5Z2V4 CAD Model

Description

ON Semiconductor MM5Z2V4 Zener Diode

The MM5Z2V4 from ON Semiconductor is a highly reliable, surface-mount Zener diode that offers a Zener voltage of 2.4 volts. Designed for applications requiring voltage regulation and voltage reference, this Zener diode is a popular choice among engineers and designers for its precision and stability.

Key Features:

  • Zener Voltage: The MM5Z2V4 provides a nominal Zener voltage of 2.4V with a tight tolerance, making it suitable for precise voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle significant power levels, making it ideal for a wide range of electronic circuits.
  • Package: The device comes in a small SOD-523 package, which is perfect for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over a broad temperature range from -55°C to +150°C, ensuring reliability in various environments.
  • Standard Tolerances: The diode is available in standard tolerances of ±5%, which is suitable for most regulation applications.

Applications:

The MM5Z2V4 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial equipment
  • Telecommunications infrastructure

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MM5Z2V4 Zener diode is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and reliability for critical applications.

Environmental Compliance:

The MM5Z2V4 is compliant with environmental regulations, including RoHS and Pb-Free, contributing to environmentally responsible electronic designs.

With its combination of precision, power handling, and compact form factor, the MM5Z2V4 from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode for voltage regulation and reference applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4,135+ $0.0121 $50.0335
10,105+ $0.0099 $100.0395
15,625+ $0.0096 $150.0000
21,510+ $0.0093 $200.0430
27,780+ $0.0090 $250.0200
37,040+ $0.0081 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,886 pieces
MOQ: 4135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess