EN
  • EN
  • DE

MM5Z22V

Part No MM5Z22V
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 200MW SOD523F
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 22 V 200 mW ±6% Surface Mount SOD-523F
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SC-79, SOD-523F
Case / Package SOD-523F
Family Name MM5Z2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MM5Z22V-ND, MM5Z22VCT, MM5Z22VTR, MM5Z22VDKR
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927343-MM5Z22V
Ultra Librarian 3D Model Ultra Librarian MM5Z22V CAD Model

Description

ON Semiconductor MM5Z22V Zener Diode

The ON Semiconductor MM5Z22V is a high-quality Zener diode, designed for providing excellent voltage regulation with a nominal Zener voltage of 22 volts. This component is a popular choice in the electronics industry for its reliability and performance in voltage stabilization applications.

Key Features

  • Zener Voltage: The MM5Z22V has a precise Zener voltage of 22V, making it suitable for a wide range of applications that require consistent voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate levels of power, ensuring stable operation in various electronic circuits.
  • Package: The device is available in a compact SOD-523 package, which is ideal for space-constrained applications.
  • High Stability: ON Semiconductor's design ensures high stability and reliability, which is critical for maintaining system integrity.
  • Tolerance: This Zener diode offers a standard tolerance of ±5%, providing a balance between precision and cost-effectiveness.

Applications

The MM5Z22V Zener diode from ON Semiconductor is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in electronic equipment
  • Overvoltage protection in consumer electronics
  • Reference elements in precision circuits
  • Load balancing in multi-diode applications

Quality and Performance

ON Semiconductor is known for its commitment to quality, and the MM5Z22V Zener diode is no exception. Each diode is manufactured with stringent quality control measures to ensure consistent performance and durability. Its robust construction is designed to withstand the demands of both commercial and industrial environments.

Whether you are designing a new power supply or looking to improve an existing electronic device, the MM5Z22V Zener diode from ON Semiconductor is an excellent choice for reliable voltage regulation.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,035+ $0.0561 $58.0635
2,515+ $0.0460 $115.6900
3,890+ $0.0446 $173.4940
5,350+ $0.0432 $231.1200
6,930+ $0.0417 $288.9810
9,260+ $0.0374 $346.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 1035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess