EN
  • EN
  • DE

MM5Z18VT1G

Part No MM5Z18VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 18V 500MW SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Medium
Manufacturer Homepage www.onsemi.com
Win Source Part Number 1224534-MM5Z18VT1G
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 3,000
Family Part Number MM5Z18
Supplier Device Package SOD-523
Manufacturer Package SC-79, SOD-523
Mounting Style SMD
Temperature Range - Operating -65°C ~ 150°C
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Current - Reverse Leakage at Vr 50nA at 12.6V
Impedance (Maximum) (Zzt) 45 Ohms
Maximum Power 500mW
Tolerance ±6.4%
Voltage - Zener (Nom) (Vz) 18V
Status Obsolete
Packaging Tape and Reel
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian MM5Z18VT1G CAD Model

Description

Introducing the MM5Z18VT1G Zener Diode from ON Semiconductor

The MM5Z18VT1G is a high-quality Zener diode produced by ON Semiconductor, a leading supplier in the semiconductor industry. This Zener diode is designed to provide a precise voltage regulation solution, making it an essential component in a wide range of electronic applications. The MM5Z18VT1G is particularly well-suited for use in situations where a stable and accurate voltage reference is crucial.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 18V, the MM5Z18VT1G provides reliable voltage regulation, ensuring that your circuits maintain a stable operation even under variable load conditions.
  • Power Dissipation: This device is capable of dissipating up to 500 mW of power, allowing for adequate handling of transient power spikes or continuous power within its specified limits.
  • Package: The MM5Z18VT1G comes in a compact SOD-523 surface-mount package, which is ideal for high-density circuit designs where space is at a premium.
  • High Stability: ON Semiconductor's precise production and testing processes ensure that each Zener diode offers excellent stability and performance over time.
  • Tolerance: The Zener voltage tolerance is ±5%, which strikes a good balance between precision and cost-effectiveness, making it suitable for a variety of applications.

Applications

The MM5Z18VT1G is versatile and can be used in numerous applications, including:

  • Voltage reference in power supplies and converters.
  • Surge protection in sensitive electronics.
  • Regulation for voltage-sensitive components such as microprocessors and integrated circuits.
  • Consumer electronics where consistent voltage levels are necessary for performance and longevity.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM5Z18VT1G is no exception. Each diode is subjected to rigorous testing and quality control measures, ensuring that customers receive components that perform to the highest standards. With its robust design and reliable operation, the MM5Z18VT1G is an excellent choice for designers and engineers looking for a Zener diode that they can trust to protect and stabilize their electronic circuits.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0951 $50.4030
1,125+ $0.0891 $100.2375
1,745+ $0.0861 $150.2445
2,500+ $0.0800 $200.0000
3,250+ $0.0770 $250.2500
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854,660 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess